Cable Plug W/ BACK SHELL
Souriau Sunbank by Eaton UTS6JC124P
4 (3 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
UTS 4C 4#16 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
UTS 4C 4#16 PIN PLUG ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UTS6JC124P | 191399 | SOU1300-ND | Souriau UTS6JC124P | 84K9586 | 11AC2003 |
| Product Name | Connectors Circular, Industrial - Plastic | Industrial Circular Connectors | Circular Connector Housings | Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Souriau-Sunbank/eaton | Uts 4C 4#16 Pin Plug Rohs Compliant Souriau-Sunbank/eaton | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug | Male / Plug; Female / Jack | Male / Plug | |||
| Geometry | Straight; Straight | |||||
| Termination | Crimp |