Souriau 10A 500V Electronic Connector UTS6JC103P

Description
3 Pos Crimp Male Circular Connector, 10A, 500V, IP68, Thermoplastic Product overview: UTS6JC103P from Souriau is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 500V, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-UTS6JC103P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos Crimp Male Circular Connector, 10A, 500V, IP68, Thermoplastic Product overview: UTS6JC103P from Souriau is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 500V, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-UTS6JC103P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 500V Electronic Connector
329-UTS6JC103P
10A 500V Electronic Connector 329-UTS6JC103P
3 Pos Crimp Male Circular Connector, 10A, 500V, IP68, Thermoplastic Product overview: UTS6JC103P from Souriau is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 500V, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-UTS6JC103P can be used for catalog matching and distributor lookup.

3 Pos Crimp Male Circular Connector, 10A, 500V, IP68, Thermoplastic Product overview: UTS6JC103P from Souriau is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 500V, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-UTS6JC103P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 191541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
191541
Industrial Circular Connectors 191541
Souriau Sunbank by Eaton UTS6JC103P

Souriau Sunbank by Eaton UTS6JC103P

Supplier's Site
Circular Connectors - Circular Connectors - Housings - UTS6JC103P - 798935-UTS6JC103P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - UTS6JC103P
798935-UTS6JC103P
Circular Connectors - Circular Connectors - Housings - UTS6JC103P 798935-UTS6JC103P
Manufacturer: Souriau Win Source Part Number: 798935-UTS6JC103P Series: Trim Trio UTS Packaging: Bulk Type: For Male Pins Number of Positions: 3 (2 + PE) Operating Temperature Range: -40°C ~ 105°C Features: Backshell, Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP68/69K - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: N (Normal) Housing Color: Black Mounting: Free Hanging (In-Line) Shell Size - Insert: 10-3 Family Name: UTS Categories: Connectors, Interconnects Contact Shape: Circular Shell Material: Thermoplastic Coupling Nut Diameter: 1.031" (26.19mm) Coupling Nut Material, Plating: Thermoplastic Introduction Date: June 09, 2006 ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Souriau
Win Source Part Number: 798935-UTS6JC103P
Series: Trim Trio UTS
Packaging: Bulk
Type: For Male Pins
Number of Positions: 3 (2 + PE)
Operating Temperature Range: -40°C ~ 105°C
Features: Backshell, Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: IP68/69K - Dust Tight, Water Resistant, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: N (Normal)
Housing Color: Black
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 10-3
Family Name: UTS
Categories: Connectors, Interconnects
Contact Shape: Circular
Shell Material: Thermoplastic
Coupling Nut Diameter: 1.031" (26.19mm)
Coupling Nut Material, Plating: Thermoplastic
Introduction Date: June 09, 2006
ECCN: EAR99
Country of Origin: France
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - UTS6JC103P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
UTS6JC103P
Connectors Circular, Industrial - Plastic UTS6JC103P
Cable Plug W/ BACK SHELL

Cable Plug W/ BACK SHELL

Buy Now
Circular Connector Housings - SOU1297-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
SOU1297-ND
Circular Connector Housings SOU1297-ND
3 (2 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

3 (2 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
connector,plastic circ,size 10,str plugw/bkshl,for 3 size 16 pin cont,sealed - 70129471 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,plastic circ,size 10,str plugw/bkshl,for 3 size 16 pin cont,sealed
70129471
connector,plastic circ,size 10,str plugw/bkshl,for 3 size 16 pin cont,sealed 70129471
Ergonomic Design Secure, Reliable Bayonet Coupling System Environmentally Sealed to Dynamic IP68/IP69K Optional Color Code Rings Allow Easy Cable Identification Operating Temperature: –40°C to +105°C High Voltage, VDE Versions Available All Plastic Construction with Excellent Impact and Shock Resistance High-Density Contact Arrangements Available TRIM TRIO™ Contacts Ordered Separately

  • Ergonomic Design
  • Secure, Reliable Bayonet Coupling System
  • Environmentally Sealed to Dynamic IP68/IP69K
  • Optional Color Code Rings Allow Easy Cable Identification
  • Operating Temperature: –40°C to +105°C
  • High Voltage, VDE Versions Available
  • All Plastic Construction with Excellent Impact and Shock Resistance
  • High-Density Contact Arrangements Available
  • TRIM TRIO™ Contacts Ordered Separately
Supplier's Site
Circular Connector Housings - UTS6JC103P - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
UTS6JC103P
Circular Connector Housings UTS6JC103P
CONN PLUG HSG MALE 3POS INLINE

CONN PLUG HSG MALE 3POS INLINE

Supplier's Site Datasheet
Circular Connector Plug, Size 10, 3 Position, Cable; Product Range Souriau-Sunbank/eaton - 84K9578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 3 Position, Cable; Product Range Souriau-Sunbank/eaton
84K9578
Circular Connector Plug, Size 10, 3 Position, Cable; Product Range Souriau-Sunbank/eaton 84K9578
CIRCULAR CONNECTOR PLUG, SIZE 10, 3 POSITION, CABLE; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 10, 3 POSITION, CABLE; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 329-UTS6JC103P 191541 798935-UTS6JC103P UTS6JC103P SOU1297-ND 70129471 UTS6JC103P 84K9578
Product Name 10A 500V Electronic Connector Industrial Circular Connectors Circular Connectors - Circular Connectors - Housings - UTS6JC103P Connectors Circular, Industrial - Plastic Circular Connector Housings connector,plastic circ,size 10,str plugw/bkshl,for 3 size 16 pin cont,sealed Circular Connector Housings Circular Connector Plug, Size 10, 3 Position, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug Male / Plug; Female / Jack Male / Plug Male / Plug
Termination Crimp Crimp Crimp
Voltage Rating 500 volts 250 volts 250 volts
Current Rating 10.0 amps 13.0 amps
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Circular Connector Assemblies - 1920-CNF12-S4SP0-PP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details