Souriau Connector Rohs Compliant Souriau-Sunbank/eaton UTS68CCRY

Description
CONNECTOR ROHS COMPLIANT: YES
Description
CONNECTOR ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Rohs Compliant Souriau-Sunbank/Eaton, part number 53X8966, is designed for applications requiring robust and reliable connectivity. This connector is part of the UTS series, which is known for its waterproof capabilities, meeting IP68 and IP69K ratings. These ratings indicate that the connector is suitable for use in harsh environments where exposure to water and dust is a concern. The product features multiple contact configurations, allowing for flexibility in design and application. It is compliant with RoHS standards, ensuring that it meets environmental regulations regarding hazardous substances. The connector is suitable for various industrial applications, particularly where durability and environmental protection are critical. Engineers considering this connector should evaluate its specifications against their project requirements, particularly in terms of environmental conditions and connectivity needs.

Datasheet Summary
Powered by GS/AI

The Connector Rohs Compliant Souriau-Sunbank/Eaton, part number 53X8966, is designed for applications requiring robust and reliable connectivity. This connector is part of the UTS series, which is known for its waterproof capabilities, meeting IP68 and IP69K ratings. These ratings indicate that the connector is suitable for use in harsh environments where exposure to water and dust is a concern. The product features multiple contact configurations, allowing for flexibility in design and application. It is compliant with RoHS standards, ensuring that it meets environmental regulations regarding hazardous substances. The connector is suitable for various industrial applications, particularly where durability and environmental protection are critical. Engineers considering this connector should evaluate its specifications against their project requirements, particularly in terms of environmental conditions and connectivity needs.

Suppliers

Company
Product
Description
Supplier Links
Connector Rohs Compliant Souriau-Sunbank/eaton - 53X8966 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Souriau-Sunbank/eaton
53X8966
Connector Rohs Compliant Souriau-Sunbank/eaton 53X8966
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53X8966
Product Name Connector Rohs Compliant Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28500-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details