Souriau Circular Connector Assemblies UTS08E4P

Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SOU1514-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SOU1514-ND
Circular Connector Assemblies SOU1514-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 6876452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6876452
Industrial Circular Connectors 6876452
Souriau Sunbank by Eaton UTS08E4P

Souriau Sunbank by Eaton UTS08E4P

Supplier's Site
Circular Conn, Rcpt, Size 8, 4Pos, Box; Product Range Souriau-Sunbank/eaton - 14P4999 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 8, 4Pos, Box; Product Range Souriau-Sunbank/eaton
14P4999
Circular Conn, Rcpt, Size 8, 4Pos, Box; Product Range Souriau-Sunbank/eaton 14P4999
CIRCULAR CONN, RCPT, SIZE 8, 4POS, BOX; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, SIZE 8, 4POS, BOX; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOU1514-ND 6876452 14P4999
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Conn, Rcpt, Size 8, 4Pos, Box; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flange mount
Voltage Rating 250 volts 600 volts
Current Rating 7.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details