Souriau Industrial Circular Connectors UTS010E7S

Description
Souriau Sunbank by Eaton UTS010E7S
Request a Quote Datasheet
Description
Souriau Sunbank by Eaton UTS010E7S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1246036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1246036
Industrial Circular Connectors 1246036
Souriau Sunbank by Eaton UTS010E7S

Souriau Sunbank by Eaton UTS010E7S

Supplier's Site
Circular Connector Assemblies - SOU2071-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SOU2071-ND
Circular Connector Assemblies SOU2071-ND
7 Position Circular Connector Receptacle, Female Sockets Solder Cup

7 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, Size 10-7 Position, Panel; Product Range Souriau-Sunbank/eaton - 09P2196 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10-7 Position, Panel; Product Range Souriau-Sunbank/eaton
09P2196
Circular Connector, Receptacle, Size 10-7 Position, Panel; Product Range Souriau-Sunbank/eaton 09P2196
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10-7 POSITION, PANEL; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10-7 POSITION, PANEL; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: Yes

Supplier's Site Datasheet
Square Flange Receptacle with 7 Socket Contacts - 70129638 - Allied Electronics, Inc.
Fort Worth, TX, USA
Square Flange Receptacle with 7 Socket Contacts
70129638
Square Flange Receptacle with 7 Socket Contacts 70129638
Based on multiple power & signal connectors and offers everything from box mounted receptacles and cable mounted plugs to cable mounted in-line and PCB mounted receptacles. Almost all ways to accommodate wires exist: Crimp, Solder, Screw termination. We recently added the RJ45 version (Cat5e) to meet the increasing demand of networking. UTS series is rated at IP68/69K… even in dynamic conditions. This means that it remain sealed even when used continuously underwater or cleaned using a high pressure hose and cable is moving. This extreme level of performance is achievable with jacketed cable or discrete wires.If this same level of performance is required even when connectors are not mated, we have UTS Hi Seal; a product designed to remain watertight if an environmental cap is not fitted or if the equipment is likely to get wet when cables have been disconnected. In most applications, our connectors are exposed to extreme climatic conditions; it was therefore key for us to select the materials best able to cope with the targeted environment.Part of our product qualification process involved subjecting connectors to a simulated five years of exposure to various elements including Temperature, UV and Humidity.The results were positive in that there were no visible signs of weakness, such as cracking or crazing.The outmost priority for any electrical installation is to protect personnel from any shock hazard. In North America, Underwriters Laboratories insisted that connector manufacturers, depending of the application, respect their standards. The UTS series had thus been qualified and is certified by this organisation. In Europe and in Asia, IEC standards are better known and trusted by end users. Like its American equivalent, the IEC refers to safety rules. The UTS series was obviously designed to respect these rules.

Based on multiple power & signal connectors and offers everything from box mounted receptacles and cable mounted plugs to cable mounted in-line and PCB mounted receptacles. Almost all ways to accommodate wires exist: Crimp, Solder, Screw termination. We recently added the RJ45 version (Cat5e) to meet the increasing demand of networking. UTS series is rated at IP68/69K… even in dynamic conditions. This means that it remain sealed even when used continuously underwater or cleaned using a high pressure hose and cable is moving. This extreme level of performance is achievable with jacketed cable or discrete wires.If this same level of performance is required even when connectors are not mated, we have UTS Hi Seal; a product designed to remain watertight if an environmental cap is not fitted or if the equipment is likely to get wet when cables have been disconnected. In most applications, our connectors are exposed to extreme climatic conditions; it was therefore key for us to select the materials best able to cope with the targeted environment.Part of our product qualification process involved subjecting connectors to a simulated five years of exposure to various elements including Temperature, UV and Humidity.The results were positive in that there were no visible signs of weakness, such as cracking or crazing.The outmost priority for any electrical installation is to protect personnel from any shock hazard. In North America, Underwriters Laboratories insisted that connector manufacturers, depending of the application, respect their standards. The UTS series had thus been qualified and is certified by this organisation. In Europe and in Asia, IEC standards are better known and trusted by end users. Like its American equivalent, the IEC refers to safety rules. The UTS series was obviously designed to respect these rules.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1246036 SOU2071-ND 09P2196 70129638
Product Name Industrial Circular Connectors Circular Connector Assemblies Circular Connector, Receptacle, Size 10-7 Position, Panel; Product Range Souriau-Sunbank/eaton Square Flange Receptacle with 7 Socket Contacts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-SMAN-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details