Souriau Circular Connector Assemblies UTS010E6S

Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SOU1509-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SOU1509-ND
Circular Connector Assemblies SOU1509-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - Souriau UTS010E6S - PEI-Genesis
Philadelphia, PA, United States
UTS 6C 6#20 SKT RECP

UTS 6C 6#20 SKT RECP

Buy Now
Square Flange Receptacle with 6 Socket Contacts - 70129637 - Allied Electronics, Inc.
Fort Worth, TX, USA
Square Flange Receptacle with 6 Socket Contacts
70129637
Square Flange Receptacle with 6 Socket Contacts 70129637
Based on multiple power & signal connectors and offers everything from box mounted receptacles and cable mounted plugs to cable mounted in-line and PCB mounted receptacles. Almost all ways to accommodate wires exist: Crimp, Solder, Screw termination. We recently added the RJ45 version (Cat5e) to meet the increasing demand of networking. UTS series is rated at IP68/69K… even in dynamic conditions. This means that it remain sealed even when used continuously underwater or cleaned using a high pressure hose and cable is moving. This extreme level of performance is achievable with jacketed cable or discrete wires.If this same level of performance is required even when connectors are not mated, we have UTS Hi Seal; a product designed to remain watertight if an environmental cap is not fitted or if the equipment is likely to get wet when cables have been disconnected. In most applications, our connectors are exposed to extreme climatic conditions; it was therefore key for us to select the materials best able to cope with the targeted environment.Part of our product qualification process involved subjecting connectors to a simulated five years of exposure to various elements including Temperature, UV and Humidity.The results were positive in that there were no visible signs of weakness, such as cracking or crazing.The outmost priority for any electrical installation is to protect personnel from any shock hazard. In North America, Underwriters Laboratories insisted that connector manufacturers, depending of the application, respect their standards. The UTS series had thus been qualified and is certified by this organisation. In Europe and in Asia, IEC standards are better known and trusted by end users. Like its American equivalent, the IEC refers to safety rules. The UTS series was obviously designed to respect these rules.

Based on multiple power & signal connectors and offers everything from box mounted receptacles and cable mounted plugs to cable mounted in-line and PCB mounted receptacles. Almost all ways to accommodate wires exist: Crimp, Solder, Screw termination. We recently added the RJ45 version (Cat5e) to meet the increasing demand of networking. UTS series is rated at IP68/69K… even in dynamic conditions. This means that it remain sealed even when used continuously underwater or cleaned using a high pressure hose and cable is moving. This extreme level of performance is achievable with jacketed cable or discrete wires.If this same level of performance is required even when connectors are not mated, we have UTS Hi Seal; a product designed to remain watertight if an environmental cap is not fitted or if the equipment is likely to get wet when cables have been disconnected. In most applications, our connectors are exposed to extreme climatic conditions; it was therefore key for us to select the materials best able to cope with the targeted environment.Part of our product qualification process involved subjecting connectors to a simulated five years of exposure to various elements including Temperature, UV and Humidity.The results were positive in that there were no visible signs of weakness, such as cracking or crazing.The outmost priority for any electrical installation is to protect personnel from any shock hazard. In North America, Underwriters Laboratories insisted that connector manufacturers, depending of the application, respect their standards. The UTS series had thus been qualified and is certified by this organisation. In Europe and in Asia, IEC standards are better known and trusted by end users. Like its American equivalent, the IEC refers to safety rules. The UTS series was obviously designed to respect these rules.

Supplier's Site
Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Souriau-Sunbank/eaton - 14P4994 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Souriau-Sunbank/eaton
14P4994
Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Souriau-Sunbank/eaton 14P4994
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket RoHS Compliant: Yes

Supplier's Site
Uts 6C 6#20 Skt Recp Rohs Compliant Souriau-Sunbank/eaton - 11AC1971 - Newark, An Avnet Company
Chicago, IL, United States
Uts 6C 6#20 Skt Recp Rohs Compliant Souriau-Sunbank/eaton
11AC1971
Uts 6C 6#20 Skt Recp Rohs Compliant Souriau-Sunbank/eaton 11AC1971
UTS 6C 6#20 SKT RECP ROHS COMPLIANT: YES

UTS 6C 6#20 SKT RECP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOU1509-ND Souriau UTS010E6S 70129637 14P4994 11AC1971
Product Name Circular Connector Assemblies Square Flange Receptacle with 6 Socket Contacts Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Souriau-Sunbank/eaton Uts 6C 6#20 Skt Recp Rohs Compliant Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details