Souriau Circular Connector Assemblies UTS010E6P

Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SOU1508-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SOU1508-ND
Circular Connector Assemblies SOU1508-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 6876462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6876462
Industrial Circular Connectors 6876462
Souriau Sunbank by Eaton UTS010E6P

Souriau Sunbank by Eaton UTS010E6P

Supplier's Site
Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Souriau-Sunbank/eaton - 14P4993 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Souriau-Sunbank/eaton
14P4993
Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Souriau-Sunbank/eaton 14P4993
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Square Flange Receptacle with 6 Pin Contacts - 70129598 - Allied Electronics, Inc.
Fort Worth, TX, USA
Square Flange Receptacle with 6 Pin Contacts
70129598
Square Flange Receptacle with 6 Pin Contacts 70129598
Based on multiple power & signal connectors and offers everything from box mounted receptacles and cable mounted plugs to cable mounted in-line and PCB mounted receptacles. Almost all ways to accommodate wires exist: Crimp, Solder, Screw termination. We recently added the RJ45 version (Cat5e) to meet the increasing demand of networking. UTS series is rated at IP68/69K… even in dynamic conditions. This means that it remain sealed even when used continuously underwater or cleaned using a high pressure hose and cable is moving. This extreme level of performance is achievable with jacketed cable or discrete wires.If this same level of performance is required even when connectors are not mated, we have UTS Hi Seal; a product designed to remain watertight if an environmental cap is not fitted or if the equipment is likely to get wet when cables have been disconnected. In most applications, our connectors are exposed to extreme climatic conditions; it was therefore key for us to select the materials best able to cope with the targeted environment.Part of our product qualification process involved subjecting connectors to a simulated five years of exposure to various elements including Temperature, UV and Humidity.The results were positive in that there were no visible signs of weakness, such as cracking or crazing.The outmost priority for any electrical installation is to protect personnel from any shock hazard. In North America, Underwriters Laboratories insisted that connector manufacturers, depending of the application, respect their standards. The UTS series had thus been qualified and is certified by this organisation. In Europe and in Asia, IEC standards are better known and trusted by end users. Like its American equivalent, the IEC refers to safety rules. The UTS series was obviously designed to respect these rules.

Based on multiple power & signal connectors and offers everything from box mounted receptacles and cable mounted plugs to cable mounted in-line and PCB mounted receptacles. Almost all ways to accommodate wires exist: Crimp, Solder, Screw termination. We recently added the RJ45 version (Cat5e) to meet the increasing demand of networking. UTS series is rated at IP68/69K… even in dynamic conditions. This means that it remain sealed even when used continuously underwater or cleaned using a high pressure hose and cable is moving. This extreme level of performance is achievable with jacketed cable or discrete wires.If this same level of performance is required even when connectors are not mated, we have UTS Hi Seal; a product designed to remain watertight if an environmental cap is not fitted or if the equipment is likely to get wet when cables have been disconnected. In most applications, our connectors are exposed to extreme climatic conditions; it was therefore key for us to select the materials best able to cope with the targeted environment.Part of our product qualification process involved subjecting connectors to a simulated five years of exposure to various elements including Temperature, UV and Humidity.The results were positive in that there were no visible signs of weakness, such as cracking or crazing.The outmost priority for any electrical installation is to protect personnel from any shock hazard. In North America, Underwriters Laboratories insisted that connector manufacturers, depending of the application, respect their standards. The UTS series had thus been qualified and is certified by this organisation. In Europe and in Asia, IEC standards are better known and trusted by end users. Like its American equivalent, the IEC refers to safety rules. The UTS series was obviously designed to respect these rules.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOU1508-ND 6876462 14P4993 70129598
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Souriau-Sunbank/eaton Square Flange Receptacle with 6 Pin Contacts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flange mount
Voltage Rating 250 volts 600 volts
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Miniature Telephone Jack - 832 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A50019-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details