Souriau Circular Connector Housings UTP62028S

Description
28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - SOU1165-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
SOU1165-ND
Circular Connector Housings SOU1165-ND
28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors Unreviewed - UTP62028S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
UTP62028S
Connectors Unreviewed UTP62028S
ALL PLASTIC PLUG - SOCKE

ALL PLASTIC PLUG - SOCKE

Buy Now
Circular Connector Receptacle Size 20, 28 Position, Cable; Product Range Souriau-Sunbank/eaton - 16F5762 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 28 Position, Cable; Product Range Souriau-Sunbank/eaton
16F5762
Circular Connector Receptacle Size 20, 28 Position, Cable; Product Range Souriau-Sunbank/eaton 16F5762
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 28 POSITION, CABLE; Product Range:Souriau Trim Trio UTP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Coupling Style:Bayonet; Contact Material:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 28 POSITION, CABLE; Product Range:Souriau Trim Trio UTP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Coupling Style:Bayonet; Contact Material:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOU1165-ND UTP62028S 16F5762
Product Name Circular Connector Housings Connectors Unreviewed Circular Connector Receptacle Size 20, 28 Position, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details