Souriau Circular Connector Housings UTP01823S

Description
23 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
23 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - SOU1147-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
SOU1147-ND
Circular Connector Housings SOU1147-ND
23 Position Circular Connector Receptacle Housing Panel Mount

23 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector Rcpt, Size 18, 23Pos, Wall; Product Range Souriau-Sunbank/eaton - 16F5775 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 18, 23Pos, Wall; Product Range Souriau-Sunbank/eaton
16F5775
Circular Connector Rcpt, Size 18, 23Pos, Wall; Product Range Souriau-Sunbank/eaton 16F5775
CIRCULAR CONNECTOR RCPT, SIZE 18, 23POS, WALL; Product Range:Souriau Trim Trio UTP Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT, SIZE 18, 23POS, WALL; Product Range:Souriau Trim Trio UTP Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housings - UTP01823S - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
UTP01823S
Circular Connector Housings UTP01823S
CONN RCPT HSG FMALE 23POS PNL MT

CONN RCPT HSG FMALE 23POS PNL MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOU1147-ND 16F5775 UTP01823S
Product Name Circular Connector Housings Circular Connector Rcpt, Size 18, 23Pos, Wall; Product Range Souriau-Sunbank/eaton Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Boot for P/N 9350 - 9352 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
SMA Female Bulkhead Straight PCB Mount Connector 18mm - ET-SFS-BH-18MSL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-2039-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details