5 (2 + 2 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell
PLUG W/ BACKSHELL, FEM CONTACTS NOT INCL
UTL,Cable Mount Plug,5W,Crimp Socket - Circular Connectors - Industrial & Automation Circular Connectors
UTL,Cable Mount Plug,5W,Crimp Socket - Circular Connectors - Industrial & Automation Circular Connectors
INDUSTRIAL CIRCULAR, PLUG, 5POS, CABLE; Product Range:Souriau Trim Trio UTL Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | SOU2271-ND | UTL6JC145S | 1511505 | 63AC3697 |
Product Name | Circular Connector Housings | Connectors Circular, Industrial - Plastic | Industrial Circular, Plug, 5Pos, Cable; Product Range Souriau-Sunbank/eaton | |
Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
Mounting | Free Hanging (In-Line) | Cable Mount | ||
Gender | Male / Plug | Male / Plug; Female / Jack | ||
Geometry | Straight |