Souriau Circular Backshell, Size 14, 17Mm Dia; Connector Shell Size Souriau-Sunbank/eaton UTL14JC

Description
CIRCULAR BACKSHELL, SIZE 14, 17MM DIA; Connector Shell Size:14; Cable Diameter Max:17mm; Strain Relief Material:Nylon (Polyamide); Product Range:Souriau Trim Trio UTL Series; For Use With:Souriau UTL Series Circular Connectors RoHS Compliant: Yes
Description
CIRCULAR BACKSHELL, SIZE 14, 17MM DIA; Connector Shell Size:14; Cable Diameter Max:17mm; Strain Relief Material:Nylon (Polyamide); Product Range:Souriau Trim Trio UTL Series; For Use With:Souriau UTL Series Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Backshell, Size 14, 17Mm Dia; Connector Shell Size Souriau-Sunbank/eaton - 63AC3696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Backshell, Size 14, 17Mm Dia; Connector Shell Size Souriau-Sunbank/eaton
63AC3696
Circular Backshell, Size 14, 17Mm Dia; Connector Shell Size Souriau-Sunbank/eaton 63AC3696
CIRCULAR BACKSHELL, SIZE 14, 17MM DIA; Connector Shell Size:14; Cable Diameter Max:17mm; Strain Relief Material:Nylon (Polyamide); Product Range:Souriau Trim Trio UTL Series; For Use With:Souriau UTL Series Circular Connectors RoHS Compliant: Yes

CIRCULAR BACKSHELL, SIZE 14, 17MM DIA; Connector Shell Size:14; Cable Diameter Max:17mm; Strain Relief Material:Nylon (Polyamide); Product Range:Souriau Trim Trio UTL Series; For Use With:Souriau UTL Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 63AC3696
Product Name Circular Backshell, Size 14, 17Mm Dia; Connector Shell Size Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075275 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.311 inch (33.3 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824320 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details