The Circular Connector, Receptacle, 19 Position, Jam Nut (part number 22AJ1904) is designed for robust applications requiring reliable connectivity. It features a jam nut shell style and accommodates 19 solder pin contacts, making it suitable for various electrical connections. The connector is constructed with a shell made from PA UL94 V0 material, ensuring durability and compliance with fire safety standards. It operates effectively within a temperature range of -40°C to 105°C and offers an insulation resistance of 5000 MΩ, which is critical for maintaining signal integrity. The connector is rated for 500 mating cycles, indicating its longevity in repeated use. Additionally, it provides IP68 and IP69K sealing ratings, ensuring protection against dust and water ingress, making it ideal for harsh environments. The materials used in its construction include nickel-plated brass for the locking pins and aluminum alloy for the nut, enhancing corrosion resistance. This connector is suitable for applications where reliable performance and environmental protection are essential.
CONNEC CIR EL EMB AVEC C LAYOUT 14-19, MALE SOLDER
19 Position Circular Connector Receptacle, Male Pins Solder Cup
Souriau Sunbank by Eaton UTGX714E19P
UTGX JAM NUT 19#20 SOLDER
CIRCULAR CONN, RCPT, 19POS, JAM NUT ROHS COMPLIANT: YES
CIRCULAR CONN, RCPT, 19POS, JAM NUT; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts;
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UTGX714E19P | 1539-UTGX714E19P-ND | 2172869 | Souriau UTGX714E19P | 31AJ0115 | 22AJ1904 |
| Product Name | Connectors Circular, Industrial - Plastic | Circular Connector Assemblies | Industrial Circular Connectors | Circular Conn, Rcpt, 19Pos, Jam Nut Rohs Compliant Souriau-Sunbank/eaton | Circular Conn, Rcpt, 19Pos, Jam Nut; Product Range Souriau-Sunbank/eaton | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Jam nut | ||||
| Voltage Rating | 250 volts | |||||
| Current Rating | 4.0 amps |