Souriau Circular Conn, Rcpt, 12Pos, Jam Nut; Product Range Souriau-Sunbank/eaton UTGX71492P

Description
CIRCULAR CONN, RCPT, 12POS, JAM NUT; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet
Datasheet
Description
CIRCULAR CONN, RCPT, 12POS, JAM NUT; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 12Pos, Jam Nut; Product Range Souriau-Sunbank/eaton - 22AJ1923 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12Pos, Jam Nut; Product Range Souriau-Sunbank/eaton
22AJ1923
Circular Conn, Rcpt, 12Pos, Jam Nut; Product Range Souriau-Sunbank/eaton 22AJ1923
CIRCULAR CONN, RCPT, 12POS, JAM NUT; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 12POS, JAM NUT; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AJ1923
Product Name Circular Conn, Rcpt, 12Pos, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details