10 Position Circular Connector Receptacle, Male Pins Solder Cup
CIRCULAR CONN, RCPT, 10POS, JAM NUT; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1539-UTGX712E10P-ND | 22AJ1853 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 10Pos, Jam Nut; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Panel Mount | |
| Voltage Rating | 250 volts |