JAM NUT RECEPTNO BACKSHELL LAYOUT 12-8, MALE
UTGX JAM NUT 8#16
Souriau Sunbank by Eaton UTGX7128P
8 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
CIRCULAR CONN, RCPT, 8POS, JAM NUT ROHS COMPLIANT: YES
CIRCULAR CONN, RCPT, 8POS, JAM NUT; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet
| Heilind Electronics, Inc. | PEI-Genesis | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UTGX7128P | Souriau UTGX7128P | 2172860 | 1539-UTGX7128P-ND | 31AJ0113 | 22AJ1871 |
| Product Name | Connectors Circular, Industrial - Plastic | Industrial Circular Connectors | Circular Connector Housings | Circular Conn, Rcpt, 8Pos, Jam Nut Rohs Compliant Souriau-Sunbank/eaton | Circular Conn, Rcpt, 8Pos, Jam Nut; Product Range Souriau-Sunbank/eaton | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | Male / Plug | ||||
| Termination | Crimp |