Souriau Circular Connector Housings UTGX61419S

Description
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, UV Resistant
Request a Quote Datasheet
Description
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1539-UTGX61419S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1539-UTGX61419S-ND
Circular Connector Housings 1539-UTGX61419S-ND
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, UV Resistant

19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, UV Resistant

Buy Now Datasheet
Industrial Circular, Plug, 19Pos; Product Range Souriau-Sunbank/eaton - 22AJ1792 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 19Pos; Product Range Souriau-Sunbank/eaton
22AJ1792
Industrial Circular, Plug, 19Pos; Product Range Souriau-Sunbank/eaton 22AJ1792
INDUSTRIAL CIRCULAR, PLUG, 19POS; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet

INDUSTRIAL CIRCULAR, PLUG, 19POS; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTGX61419S-ND 22AJ1792
Product Name Circular Connector Housings Industrial Circular, Plug, 19Pos; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details