4 (3 + PE) Position Circular Connector Plug, Female Sockets Solder Cup
INDUSTRIAL CIRCULAR, PLUG, 4POS; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1539-UTGX612E4S-ND | 22AJ1768 |
| Product Name | Circular Connector Assemblies | Industrial Circular, Plug, 4Pos; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | |
| Voltage Rating | 600 volts |