Souriau Circular Connector Housings UTGX01492P

Description
12 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1539-UTGX01492P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1539-UTGX01492P-ND
Circular Connector Housings 1539-UTGX01492P-ND
12 Position Circular Connector Receptacle Housing Panel Mount UV Resistant

12 Position Circular Connector Receptacle Housing Panel Mount UV Resistant

Buy Now Datasheet
Industrial Circular, Rcpt, 12Pos, Flange; Product Range Souriau-Sunbank/eaton - 22AJ1647 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 12Pos, Flange; Product Range Souriau-Sunbank/eaton
22AJ1647
Industrial Circular, Rcpt, 12Pos, Flange; Product Range Souriau-Sunbank/eaton 22AJ1647
INDUSTRIAL CIRCULAR, RCPT, 12POS, FLANGE; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied

INDUSTRIAL CIRCULAR, RCPT, 12POS, FLANGE; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTGX01492P-ND 22AJ1647
Product Name Circular Connector Housings Industrial Circular, Rcpt, 12Pos, Flange; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details