7 (6 + PE) Position Circular Connector Receptacle Housing Panel Mount UV Resistant
UTGX SQUARE FLANGE 7#16
CONNEC CIR EL EMB SANS C LAYOUT 14-7, MALE
Souriau Sunbank by Eaton UTGX0147P
INDUSTRIAL CIRCULAR, RCPT, 7POS, FLANGE ROHS COMPLIANT: YES
INDUSTRIAL CIRCULAR, RCPT, 7POS, FLANGE; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:
| DigiKey | PEI-Genesis | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1539-UTGX0147P-ND | Souriau UTGX0147P | UTGX0147P | 2172817 | 31AJ0075 |
| Product Name | Circular Connector Housings | Connectors Circular, Industrial - Plastic | Mil Spec Circular Connectors | Industrial Circular, Rcpt, 7Pos, Flange Rohs Compliant Souriau-Sunbank/eaton | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Flange mount | |||
| Gender | Male / Plug; Female / Jack |