SQR FLNG RECPTNO BACKSHELL LAYOUT 14-12, MALE
Souriau Sunbank by Eaton UTGX01412P
12 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
INDUSTRIAL CIRCULAR, RCPT, 12POS, FLANGE; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts;
INDUSTRIAL CIRCULAR, RCPT, 12POS, FLANGE ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UTGX01412P | 2172814 | 1539-UTGX01412P-ND | 22AJ1637 |
| Product Name | Connectors Circular, Industrial - Plastic | Mil Spec Circular Connectors | Circular Connector Housings | Industrial Circular, Rcpt, 12Pos, Flange; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Gender | Male / Plug; Female / Jack | |||
| Geometry | Straight; Straight |