4 (3 + PE) Position Circular Connector Receptacle, Female Sockets Solder Cup
INDUSTRIAL CIRCULAR, RCPT, 4POS, FLANGE; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1539-UTGX012E4S-ND | 22AJ1604 |
| Product Name | Circular Connector Assemblies | Industrial Circular, Rcpt, 4Pos, Flange; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Panel Mount | |
| Voltage Rating | 600 volts |