UTGX SQUARE FLANGE 4#16 PCB
4 (3 + PE) Position Circular Connector Receptacle, Male Pins Solder
INDUSTRIAL CIRCULAR, RCPT, 4POS, FLANGE ROHS COMPLIANT: YES
INDUSTRIAL CIRCULAR, RCPT, 4POS, FLANGE; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Plating:
| PEI-Genesis | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau UTGX012D4P | 1539-UTGX012D4P-ND | 31AJ0064 | 22AJ1591 |
| Product Name | Circular Connector Assemblies | Industrial Circular, Rcpt, 4Pos, Flange Rohs Compliant Souriau-Sunbank/eaton | Industrial Circular, Rcpt, 4Pos, Flange; Product Range Souriau-Sunbank/eaton | |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | |||
| Voltage Rating | 600 volts | |||
| Current Rating | 13.0 amps |