3 Position Circular Connector Receptacle, Female Sockets Solder
INDUSTRIAL CIRCULAR, RCPT, 3POS, FLANGE; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1539-UTGX012D3S-ND | 22AJ1590 |
| Product Name | Circular Connector Assemblies | Industrial Circular, Rcpt, 3Pos, Flange; Product Range Souriau-Sunbank/eaton |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 600 volts | |
| Current Rating | 13.0 amps |