Souriau Circular Cable Clamp, Size 22, Plastic; Connector Shell Size Souriau-Sunbank/eaton UTG22PG

Description
CIRCULAR CABLE CLAMP, SIZE 22, PLASTIC; Connector Shell Size:22; Cable Diameter Max:26mm; Strain Relief Material:-; Product Range:Souriau Trim Trio UTG Series; For Use With:Waterprotected Circular Connectors; Diameter:39.7mm RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 22, PLASTIC; Connector Shell Size:22; Cable Diameter Max:26mm; Strain Relief Material:-; Product Range:Souriau Trim Trio UTG Series; For Use With:Waterprotected Circular Connectors; Diameter:39.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 22, Plastic; Connector Shell Size Souriau-Sunbank/eaton - 16F5836 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 22, Plastic; Connector Shell Size Souriau-Sunbank/eaton
16F5836
Circular Cable Clamp, Size 22, Plastic; Connector Shell Size Souriau-Sunbank/eaton 16F5836
CIRCULAR CABLE CLAMP, SIZE 22, PLASTIC; Connector Shell Size:22; Cable Diameter Max:26mm; Strain Relief Material:-; Product Range:Souriau Trim Trio UTG Series; For Use With:Waterprotected Circular Connectors; Diameter:39.7mm RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 22, PLASTIC; Connector Shell Size:22; Cable Diameter Max:26mm; Strain Relief Material:-; Product Range:Souriau Trim Trio UTG Series; For Use With:Waterprotected Circular Connectors; Diameter:39.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 16F5836
Product Name Circular Cable Clamp, Size 22, Plastic; Connector Shell Size Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200070 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.264 inch (6.7 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 796380-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
EMI/RFI Proof Liquid Tight Strain Relief - 85824760 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details