Souriau Cable Clips & Clamps UTG22AC

Description
Souriau Sunbank by Eaton UTG22AC
Request a Quote
Description
Souriau Sunbank by Eaton UTG22AC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Cable Clamp, Size 22, is designed for use with Souriau-Sunbank/Eaton circular connectors. It accommodates a maximum cable bundle diameter of 23mm and is constructed from plastic, ensuring lightweight and durable performance. This clamp is compliant with RoHS regulations, making it suitable for environmentally conscious projects. The product is part of the Souriau Trim Trio UTG Series, which is known for its robust design and compatibility with various connector shell sizes. This clamp provides effective strain relief, contributing to the overall reliability of cable management in engineering applications.

Datasheet Summary
Powered by GS/AI

The Circular Cable Clamp, Size 22, is designed for use with Souriau-Sunbank/Eaton circular connectors. It accommodates a maximum cable bundle diameter of 23mm and is constructed from plastic, ensuring lightweight and durable performance. This clamp is compliant with RoHS regulations, making it suitable for environmentally conscious projects. The product is part of the Souriau Trim Trio UTG Series, which is known for its robust design and compatibility with various connector shell sizes. This clamp provides effective strain relief, contributing to the overall reliability of cable management in engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 8509968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
8509968
Cable Clips & Clamps 8509968
Souriau Sunbank by Eaton UTG22AC

Souriau Sunbank by Eaton UTG22AC

Supplier's Site
Circular Cable Clamp, Size 22, Plastic; Connector Shell Size Souriau-Sunbank/eaton - 16F5828 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 22, Plastic; Connector Shell Size Souriau-Sunbank/eaton
16F5828
Circular Cable Clamp, Size 22, Plastic; Connector Shell Size Souriau-Sunbank/eaton 16F5828
CIRCULAR CABLE CLAMP, SIZE 22, PLASTIC; Connector Shell Size:22; Cable Diameter Max:23mm; Strain Relief Material:-; Product Range:Souriau Trim Trio UTG Series; For Use With:Circular Connectors; Cable Bundle Diameter Max:23mm RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 22, PLASTIC; Connector Shell Size:22; Cable Diameter Max:23mm; Strain Relief Material:-; Product Range:Souriau Trim Trio UTG Series; For Use With:Circular Connectors; Cable Bundle Diameter Max:23mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Wire and Cable Clips Strain Reliefs
Product Number 8509968 16F5828
Product Name Cable Clips & Clamps Circular Cable Clamp, Size 22, Plastic; Connector Shell Size Souriau-Sunbank/eaton
Type Cable clamp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5088450-8 - TE Connectivity
Specs
Material PVC
Length 1.58 inch (40.13 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Gland, Straight; 7 to 16 mm; PG; PG21; 11 mm; 28.3 mm; Polyamide 6; Neoprene - 70075263 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.114 inch (28.3 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Metric Liquid Tight Strain Relief Dome - 85820910 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details