Souriau Circular Cable Clamp, Size 14, Plastic; Connector Shell Size Souriau-Sunbank/eaton UTG14AC

Description
CIRCULAR CABLE CLAMP, SIZE 14, PLASTIC; Connector Shell Size:14; Cable Diameter Max:13.8mm; Strain Relief Material:Plastic; Product Range:Souriau Trim Trio UTG Series; For Use With:Circular Connectors; Cable Diameter:13.8mm RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 14, PLASTIC; Connector Shell Size:14; Cable Diameter Max:13.8mm; Strain Relief Material:Plastic; Product Range:Souriau Trim Trio UTG Series; For Use With:Circular Connectors; Cable Diameter:13.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 14, Plastic; Connector Shell Size Souriau-Sunbank/eaton - 16F5824 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 14, Plastic; Connector Shell Size Souriau-Sunbank/eaton
16F5824
Circular Cable Clamp, Size 14, Plastic; Connector Shell Size Souriau-Sunbank/eaton 16F5824
CIRCULAR CABLE CLAMP, SIZE 14, PLASTIC; Connector Shell Size:14; Cable Diameter Max:13.8mm; Strain Relief Material:Plastic; Product Range:Souriau Trim Trio UTG Series; For Use With:Circular Connectors; Cable Diameter:13.8mm RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 14, PLASTIC; Connector Shell Size:14; Cable Diameter Max:13.8mm; Strain Relief Material:Plastic; Product Range:Souriau Trim Trio UTG Series; For Use With:Circular Connectors; Cable Diameter:13.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 16F5824
Product Name Circular Cable Clamp, Size 14, Plastic; Connector Shell Size Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 8 to 12.5 mm Diameter, Cord Range; Metric; M 20 x 1.5/13 - 70074638 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 200730-4 - TE Connectivity
Specs
Material Carbon Steel
Length 1.73 inch (44.04 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826180 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details