CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 48 POSITION, WALL; Product Range:Souriau Trim Trio UTG Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts;
5000 Megohms (Min.) Insulation Resistance, Plastic Connector with Metal Coupling System
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 16F5732 | 70129849 |
| Product Name | Circular Connector Receptacle, Size 24, 48 Position, Wall; Product Range Souriau-Sunbank/eaton | connector,plastic circular,metal coupling ring,wall recept,size 24,for 48 socket |
| Connector Type | Circular / Cylindrical Connectors | |
| Coupling / Adapter | Coupling / Adapter | |
| Coupling | Bayonet |