Souriau Circular Connector Housings UTG018-23S

Description
23 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
23 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - SOU1112-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
SOU1112-ND
Circular Connector Housings SOU1112-ND
23 Position Circular Connector Receptacle Housing Panel Mount

23 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
connector,plastic circular,metal coupling ring,wall recept,size 18,for 23 socket - 70129846 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,plastic circular,metal coupling ring,wall recept,size 18,for 23 socket
70129846
connector,plastic circular,metal coupling ring,wall recept,size 18,for 23 socket 70129846
5000 Megohms (Min.) Insulation Resistance, Plastic Connector with Metal Coupling System Available in 8 shell sizes and 11 insert arrangements incl. 3 VDE versions Available in plug and receptacle versions for both male and female contacts Connectors and accessories are moulded from highly durable glass-filled thermoplastic Flammability rating: UL94-V0 Metal bayonet ring: metal wave spring loaded, locks with audible positive “click”, assures 500 matings and unmatings, UL recognized file No.: E238675 “UTG” Metalok Bantam plastic industrial circular connectors with metal coupling are a range of multiway connectors to provide the complete answer to the need for lightweight, robust circular connectors. They are available in 8 shell sizes, 11 insert arrangements all intermateable, interchangeable and intermountable with the TRIM TRIO “UT0” and “UTP industrial connector families.

5000 Megohms (Min.) Insulation Resistance, Plastic Connector with Metal Coupling System

  • Available in 8 shell sizes and 11 insert arrangements incl. 3 VDE versions
  • Available in plug and receptacle versions for both male and female contacts
  • Connectors and accessories are moulded from highly durable glass-filled thermoplastic
  • Flammability rating: UL94-V0
  • Metal bayonet ring: metal wave spring loaded, locks with audible positive “click”, assures 500 matings and unmatings, UL recognized file No.: E238675
    “UTG” Metalok Bantam plastic industrial circular connectors with metal coupling are a range of multiway connectors to provide the complete answer to the need for lightweight, robust circular connectors. They are available in 8 shell sizes, 11 insert arrangements all intermateable, interchangeable and intermountable with the TRIM TRIO “UT0” and “UTP industrial connector families.
Supplier's Site
Circular Connector Receptacle, Size 18, 23 Position, Wall; Product Range Souriau-Sunbank/eaton - 16F5729 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 23 Position, Wall; Product Range Souriau-Sunbank/eaton
16F5729
Circular Connector Receptacle, Size 18, 23 Position, Wall; Product Range Souriau-Sunbank/eaton 16F5729
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 23 POSITION, WALL; Product Range:Souriau Trim Trio UTG Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 23 POSITION, WALL; Product Range:Souriau Trim Trio UTG Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOU1112-ND 70129846 16F5729
Product Name Circular Connector Housings connector,plastic circular,metal coupling ring,wall recept,size 18,for 23 socket Circular Connector Receptacle, Size 18, 23 Position, Wall; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Geometry Straight
Unlock Full Specs
to access all available technical data