Tripp Lite by Eaton PowerVerter 120V 2000W Utility/Work Truck 12VDC Inverter/Charger, 2 NEMA 5-15R GFCI UT2012UL

Description
The UT2012UL Utility Work Truck Inverter / Charger is the quiet alternative to gas generators with no fumes, fuel or noise. It provides equipment with utility or generator supplied AC electricity filtered through premium ISOBAR surge protection. This DC-to-AC inverter with automatic line to battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter suitable for rugged work site applications. Supplies up to 2000W of continuous 120V AC power from any 12V DC battery or automotive DC source. OverPower output feature temporarily provides up to 150% of the continuous output for 1-60 minutes, and DoubleBoost output feature delivers up to 200% of continuous output for up to 10 seconds, providing the extra power needed to start heavy-duty tools and motorized equipment. When AC cable is connected to a live wall socket, commercial power passes through to connected equipment and the battery set is recharged via 3 stage selectable 15/60Amp charging system. In UPS mode, the APS system responds to blackouts and voltage fluctuations with a near instantaneous automatic transfer to battery derived AC output. A set of high current DC input terminals is included for simple installation (user supplies batteries and cabling – see owners manual for recommendations). Passes sine wave utility or generator power during battery charging and UPS line power operation, plus efficient PWM sine wave AC output in inverter and UPS backup modes. Reliable large transformer design (tested to UL (USA) and (CSA) Canada standards) with frequency control, powers resistive electronic loads or large inductive motors, compressors and other devices with high current needs on start-up. Included is the APSRM4 wired remote power switch with full status LED’s, which provides remote power inverter on/off switching and continuous status information. The UT2012UL supports an unlimited amount of runtime with user-supplied batteries. NOTE: To protect against high current draw that may occur during inverter failure, a fuse link rated at 400a should be positioned no more than 18" from the UT2012UL's battery in the positive line. Features 16.6 millisecond automatic transfer between line and battery power supports UPS protection for equipment compatible with a one cycle transfer time 2000W continuous AC output in inverter mode, 4000W continuous AC output in AC mode DoubleBoost output supports momentary startup loads of up to 200% of the continuous rating for up to 10 seconds - OverPower output supports duration overloads to 150% for 1-60 minutes under ideal battery and temperature conditions 3-stage selectable 15/60 Amp battery charger with adjustable settings for wet/gel/AGM battery types 2 NEMA 5-15R GFCI protected outlets pass 120V line power or inverter output through to connected equipment 3 position operating mode switch supports “AUTO” mode to enable automatic transfer between DC and AC modes, CHARGE ONLY to maintain a full battery charge when AC is present without auto transfer and SYSTEM OFF settings Set of 6 front panel LED’s display continuous status Set of 4 dip switches support wet/gel/AGM battery charging profiles, adjustable 135/145V high voltages and selectable 75/85/95/105V AC low voltage auto transfer during brownouts Set of 4 additional dip switches support 4 levels of charger limiting relative to output load size, a battery equalization program and battery charger low/high settings Resettable 25A charger AC input breaker and settable 20A AC output breaker and automatic 2-speed cooling fan Automatic overload and thermal (overheating) shutoff Front panel remote control connector enables remote off/on switching with included APSRM4 remote Load sensing control dial enables adjustable load threshold required to automatically turn the inverter on and off in DC mode as load conditions change Includes a battery temperature sensor with 20 foot cable to prolong battery life by adjusting the charge level based on battery temperature
Request a Quote Datasheet
Description
The UT2012UL Utility Work Truck Inverter / Charger is the quiet alternative to gas generators with no fumes, fuel or noise. It provides equipment with utility or generator supplied AC electricity filtered through premium ISOBAR surge protection. This DC-to-AC inverter with automatic line to battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter suitable for rugged work site applications. Supplies up to 2000W of continuous 120V AC power from any 12V DC battery or automotive DC source. OverPower output feature temporarily provides up to 150% of the continuous output for 1-60 minutes, and DoubleBoost output feature delivers up to 200% of continuous output for up to 10 seconds, providing the extra power needed to start heavy-duty tools and motorized equipment. When AC cable is connected to a live wall socket, commercial power passes through to connected equipment and the battery set is recharged via 3 stage selectable 15/60Amp charging system. In UPS mode, the APS system responds to blackouts and voltage fluctuations with a near instantaneous automatic transfer to battery derived AC output. A set of high current DC input terminals is included for simple installation (user supplies batteries and cabling – see owners manual for recommendations). Passes sine wave utility or generator power during battery charging and UPS line power operation, plus efficient PWM sine wave AC output in inverter and UPS backup modes. Reliable large transformer design (tested to UL (USA) and (CSA) Canada standards) with frequency control, powers resistive electronic loads or large inductive motors, compressors and other devices with high current needs on start-up. Included is the APSRM4 wired remote power switch with full status LED’s, which provides remote power inverter on/off switching and continuous status information. The UT2012UL supports an unlimited amount of runtime with user-supplied batteries. NOTE: To protect against high current draw that may occur during inverter failure, a fuse link rated at 400a should be positioned no more than 18" from the UT2012UL's battery in the positive line. Features 16.6 millisecond automatic transfer between line and battery power supports UPS protection for equipment compatible with a one cycle transfer time 2000W continuous AC output in inverter mode, 4000W continuous AC output in AC mode DoubleBoost output supports momentary startup loads of up to 200% of the continuous rating for up to 10 seconds - OverPower output supports duration overloads to 150% for 1-60 minutes under ideal battery and temperature conditions 3-stage selectable 15/60 Amp battery charger with adjustable settings for wet/gel/AGM battery types 2 NEMA 5-15R GFCI protected outlets pass 120V line power or inverter output through to connected equipment 3 position operating mode switch supports “AUTO” mode to enable automatic transfer between DC and AC modes, CHARGE ONLY to maintain a full battery charge when AC is present without auto transfer and SYSTEM OFF settings Set of 6 front panel LED’s display continuous status Set of 4 dip switches support wet/gel/AGM battery charging profiles, adjustable 135/145V high voltages and selectable 75/85/95/105V AC low voltage auto transfer during brownouts Set of 4 additional dip switches support 4 levels of charger limiting relative to output load size, a battery equalization program and battery charger low/high settings Resettable 25A charger AC input breaker and settable 20A AC output breaker and automatic 2-speed cooling fan Automatic overload and thermal (overheating) shutoff Front panel remote control connector enables remote off/on switching with included APSRM4 remote Load sensing control dial enables adjustable load threshold required to automatically turn the inverter on and off in DC mode as load conditions change Includes a battery temperature sensor with 20 foot cable to prolong battery life by adjusting the charge level based on battery temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PowerVerter 120V 2000W Utility/Work Truck 12VDC Inverter/Charger, 2 NEMA 5-15R GFCI - UT2012UL - Tripp Lite by Eaton
Chicago, IL, United States
PowerVerter 120V 2000W Utility/Work Truck 12VDC Inverter/Charger, 2 NEMA 5-15R GFCI
UT2012UL
PowerVerter 120V 2000W Utility/Work Truck 12VDC Inverter/Charger, 2 NEMA 5-15R GFCI UT2012UL
The UT2012UL Utility Work Truck Inverter / Charger is the quiet alternative to gas generators with no fumes, fuel or noise. It provides equipment with utility or generator supplied AC electricity filtered through premium ISOBAR surge protection. This DC-to-AC inverter with automatic line to battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter suitable for rugged work site applications. Supplies up to 2000W of continuous 120V AC power from any 12V DC battery or automotive DC source. OverPower output feature temporarily provides up to 150% of the continuous output for 1-60 minutes, and DoubleBoost output feature delivers up to 200% of continuous output for up to 10 seconds, providing the extra power needed to start heavy-duty tools and motorized equipment. When AC cable is connected to a live wall socket, commercial power passes through to connected equipment and the battery set is recharged via 3 stage selectable 15/60Amp charging system. In UPS mode, the APS system responds to blackouts and voltage fluctuations with a near instantaneous automatic transfer to battery derived AC output. A set of high current DC input terminals is included for simple installation (user supplies batteries and cabling – see owners manual for recommendations). Passes sine wave utility or generator power during battery charging and UPS line power operation, plus efficient PWM sine wave AC output in inverter and UPS backup modes. Reliable large transformer design (tested to UL (USA) and (CSA) Canada standards) with frequency control, powers resistive electronic loads or large inductive motors, compressors and other devices with high current needs on start-up. Included is the APSRM4 wired remote power switch with full status LED’s, which provides remote power inverter on/off switching and continuous status information. The UT2012UL supports an unlimited amount of runtime with user-supplied batteries. NOTE: To protect against high current draw that may occur during inverter failure, a fuse link rated at 400a should be positioned no more than 18" from the UT2012UL's battery in the positive line. Features 16.6 millisecond automatic transfer between line and battery power supports UPS protection for equipment compatible with a one cycle transfer time 2000W continuous AC output in inverter mode, 4000W continuous AC output in AC mode DoubleBoost output supports momentary startup loads of up to 200% of the continuous rating for up to 10 seconds - OverPower output supports duration overloads to 150% for 1-60 minutes under ideal battery and temperature conditions 3-stage selectable 15/60 Amp battery charger with adjustable settings for wet/gel/AGM battery types 2 NEMA 5-15R GFCI protected outlets pass 120V line power or inverter output through to connected equipment 3 position operating mode switch supports “AUTO” mode to enable automatic transfer between DC and AC modes, CHARGE ONLY to maintain a full battery charge when AC is present without auto transfer and SYSTEM OFF settings Set of 6 front panel LED’s display continuous status Set of 4 dip switches support wet/gel/AGM battery charging profiles, adjustable 135/145V high voltages and selectable 75/85/95/105V AC low voltage auto transfer during brownouts Set of 4 additional dip switches support 4 levels of charger limiting relative to output load size, a battery equalization program and battery charger low/high settings Resettable 25A charger AC input breaker and settable 20A AC output breaker and automatic 2-speed cooling fan Automatic overload and thermal (overheating) shutoff Front panel remote control connector enables remote off/on switching with included APSRM4 remote Load sensing control dial enables adjustable load threshold required to automatically turn the inverter on and off in DC mode as load conditions change Includes a battery temperature sensor with 20 foot cable to prolong battery life by adjusting the charge level based on battery temperature

The UT2012UL Utility Work Truck Inverter / Charger is the quiet alternative to gas generators with no fumes, fuel or noise. It provides equipment with utility or generator supplied AC electricity filtered through premium ISOBAR surge protection. This DC-to-AC inverter with automatic line to battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter suitable for rugged work site applications. Supplies up to 2000W of continuous 120V AC power from any 12V DC battery or automotive DC source. OverPower output feature temporarily provides up to 150% of the continuous output for 1-60 minutes, and DoubleBoost output feature delivers up to 200% of continuous output for up to 10 seconds, providing the extra power needed to start heavy-duty tools and motorized equipment. When AC cable is connected to a live wall socket, commercial power passes through to connected equipment and the battery set is recharged via 3 stage selectable 15/60Amp charging system. In UPS mode, the APS system responds to blackouts and voltage fluctuations with a near instantaneous automatic transfer to battery derived AC output. A set of high current DC input terminals is included for simple installation (user supplies batteries and cabling – see owners manual for recommendations). Passes sine wave utility or generator power during battery charging and UPS line power operation, plus efficient PWM sine wave AC output in inverter and UPS backup modes. Reliable large transformer design (tested to UL (USA) and (CSA) Canada standards) with frequency control, powers resistive electronic loads or large inductive motors, compressors and other devices with high current needs on start-up. Included is the APSRM4 wired remote power switch with full status LED’s, which provides remote power inverter on/off switching and continuous status information. The UT2012UL supports an unlimited amount of runtime with user-supplied batteries.
NOTE: To protect against high current draw that may occur during inverter failure, a fuse link rated at 400a should be positioned no more than 18" from the UT2012UL's battery in the positive line.

Features

  • 16.6 millisecond automatic transfer between line and battery power supports UPS protection for equipment compatible with a one cycle transfer time
  • 2000W continuous AC output in inverter mode, 4000W continuous AC output in AC mode
  • DoubleBoost output supports momentary startup loads of up to 200% of the continuous rating for up to 10 seconds - OverPower output supports duration overloads to 150% for 1-60 minutes under ideal battery and temperature conditions
  • 3-stage selectable 15/60 Amp battery charger with adjustable settings for wet/gel/AGM battery types
  • 2 NEMA 5-15R GFCI protected outlets pass 120V line power or inverter output through to connected equipment
  • 3 position operating mode switch supports “AUTO” mode to enable automatic transfer between DC and AC modes, CHARGE ONLY to maintain a full battery charge when AC is present without auto transfer and SYSTEM OFF settings
  • Set of 6 front panel LED’s display continuous status
  • Set of 4 dip switches support wet/gel/AGM battery charging profiles, adjustable 135/145V high voltages and selectable 75/85/95/105V AC low voltage auto transfer during brownouts
  • Set of 4 additional dip switches support 4 levels of charger limiting relative to output load size, a battery equalization program and battery charger low/high settings
  • Resettable 25A charger AC input breaker and settable 20A AC output breaker and automatic 2-speed cooling fan
  • Automatic overload and thermal (overheating) shutoff
  • Front panel remote control connector enables remote off/on switching with included APSRM4 remote
  • Load sensing control dial enables adjustable load threshold required to automatically turn the inverter on and off in DC mode as load conditions change
  • Includes a battery temperature sensor with 20 foot cable to prolong battery life by adjusting the charge level based on battery temperature
Supplier's Site
DC to AC (Power) Inverters - UT2012UL-ND - DigiKey
Thief River Falls, MN, United States
DC to AC (Power) Inverters
UT2012UL-ND
DC to AC (Power) Inverters UT2012UL-ND
12VDC, 120VAC Voltage Input 2kW Power Output Continuous Inverter, UPS 2 AC Outlets NEMA 5-20R North America

12VDC, 120VAC Voltage Input 2kW Power Output Continuous Inverter, UPS 2 AC Outlets NEMA 5-20R North America

Buy Now Datasheet
Inverter, Dc/ac, 120V, 2Kw; Power Supply Approvals Eaton Tripp Lite - 74P0136 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Dc/ac, 120V, 2Kw; Power Supply Approvals Eaton Tripp Lite
74P0136
Inverter, Dc/ac, 120V, 2Kw; Power Supply Approvals Eaton Tripp Lite 74P0136
INVERTER, DC/AC, 120V, 2KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:2kW; Product Range:-; Length:412.75mm; Width:215.9mm; Height:184.15mm; External Width:8.5" RoHS Compliant: NA

INVERTER, DC/AC, 120V, 2KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:2kW; Product Range:-; Length:412.75mm; Width:215.9mm; Height:184.15mm; External Width:8.5" RoHS Compliant: NA

Supplier's Site Datasheet
Inverter; Utility; DC to AC; 12V; 2000Watts; 4000W Peak; GFCI Outlets - 70101525 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inverter; Utility; DC to AC; 12V; 2000Watts; 4000W Peak; GFCI Outlets
70101525
Inverter; Utility; DC to AC; 12V; 2000Watts; 4000W Peak; GFCI Outlets 70101525
Tripp Lite's Utility/Work Truck Inverter/Chargers are the clean, quiet alternative to gas generators, with no noise, fumes or fuel requirement. They provide connected equipment with utility- or generator-supplied AC electricity filtered through premium Isobar surge protection. These versatile inverter-charger systems with auto-transfer switching serve as an automotive inverter for utility work trucks, conversion vans and fleet service vehicles; a standalone power source for off-grid alternative energy or export applications; and as an uninterruptible power supply (UPS) for equipment compatible with a 16.6 milisecond transfer time. Included battery temperature sensor with 20 ft. cable, APSRM4 Remote Power Switch and instruction manual. 12 VDC or 120 VAC Input, 120 VAC Output, 2 GFCI-Protected Outlets Continuous, OverPower and DoubleBoost Inverter Output 3-Stage, 45 A/11 A Selectable Wet/Gel/AGM Cell Battery Charger Built-In Premium Isobar AC Surge Protection and Auto-Transfer Switching Option for Battery Backup/UPS Operation Tested to Power Inverter Standards UL 458 (USA) and CSA (Canada)

Tripp Lite's Utility/Work Truck Inverter/Chargers are the clean, quiet alternative to gas generators, with no noise, fumes or fuel requirement. They provide connected equipment with utility- or generator-supplied AC electricity filtered through premium Isobar surge protection. These versatile inverter-charger systems with auto-transfer switching serve as an automotive inverter for utility work trucks, conversion vans and fleet service vehicles; a standalone power source for off-grid alternative energy or export applications; and as an uninterruptible power supply (UPS) for equipment compatible with a 16.6 milisecond transfer time. Included battery temperature sensor with 20 ft. cable, APSRM4 Remote Power Switch and instruction manual.

  • 12 VDC or 120 VAC Input, 120 VAC Output, 2 GFCI-Protected Outlets
  • Continuous, OverPower and DoubleBoost Inverter Output
  • 3-Stage, 45 A/11 A Selectable Wet/Gel/AGM Cell Battery Charger
  • Built-In Premium Isobar AC Surge Protection and Auto-Transfer
  • Switching Option for Battery Backup/UPS Operation
  • Tested to Power Inverter Standards UL 458 (USA) and CSA (Canada)
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number UT2012UL UT2012UL-ND 74P0136 70101525
Product Name PowerVerter 120V 2000W Utility/Work Truck 12VDC Inverter/Charger, 2 NEMA 5-15R GFCI DC to AC (Power) Inverters Inverter, Dc/ac, 120V, 2Kw; Power Supply Approvals Eaton Tripp Lite Inverter; Utility; DC to AC; 12V; 2000Watts; 4000W Peak; GFCI Outlets
Type DC/AC Inverter DC/AC Inverter; 1 DC/AC Inverter DC/AC Inverter
AC Output Voltage 120.0 volts 120.0 volts 120.0 volts
DC Output Power 2000 watts 2000 watts
Output Frequency 6.00E-5 MHz
AC Input Voltage 120.0 volts 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI1210A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR4-WR2-M-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing; Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details