CABLE CLAMP, SHIELDED SHORT, 6.5MM; Connector Shell Size:10; Cable Diameter Max:6.5mm; Strain Relief Material:Zinc Alloy; Product Range:Souriau Trim Trio UT0 Series; For Use With:Waterproof Circular Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 75R9657 |
| Product Name | Cable Clamp, Shielded Short, 6.5Mm; Connector Shell Size Souriau-Sunbank/eaton |