Souriau Backshells and Cable Clamps UT022AC

Description
Silver Connector Backshell, Cable Clamp 1 5/16-18 UNEF 22
Request a Quote Datasheet
Description
Silver Connector Backshell, Cable Clamp 1 5/16-18 UNEF 22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - SOU1501-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
SOU1501-ND
Backshells and Cable Clamps SOU1501-ND
Silver Connector Backshell, Cable Clamp 1 5/16-18 UNEF 22

Silver Connector Backshell, Cable Clamp 1 5/16-18 UNEF 22

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
329-UT022AC
Electronic Connector 329-UT022AC
Backshell Clamp Straight Product overview: UT022AC from Souriau is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-UT022AC can be used for catalog matching and distributor lookup.

Backshell Clamp Straight Product overview: UT022AC from Souriau is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-UT022AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1103510-UT022AC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1103510-UT022AC
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1103510-UT022AC
Win Source Part Number: 1103510-UT022AC Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: Trim Trio® Type: Backshell, Cable Clamp Color: Silver Features: Clamp Screws Package: Bulk Shielding: Unshielded For Use With/Related Products: Trim Trio® UTO and UTOW Connectors Material Flammability Rating: UL94 V-0 Standard Package: 25 Shell Size - Insert: 22 Material: Metal Cable Opening: 0.760" (19.30mm) Diameter - Outside: 1.410" (35.81mm) Thread Size: 1 5/16-18 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: Souriau-Sunbank by Eaton Other Names: SOU1501 Base Product Number: UT022

Win Source Part Number: 1103510-UT022AC
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: Trim Trio®
Type: Backshell, Cable Clamp
Color: Silver
Features: Clamp Screws
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: Trim Trio® UTO and UTOW Connectors
Material Flammability Rating: UL94 V-0
Standard Package: 25
Shell Size - Insert: 22
Material: Metal
Cable Opening: 0.760" (19.30mm)
Diameter - Outside: 1.410" (35.81mm)
Thread Size: 1 5/16-18 UNEF
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.8180
Mfr: Souriau-Sunbank by Eaton
Other Names: SOU1501
Base Product Number: UT022

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOU1501-ND 329-UT022AC 1103510-UT022AC
Product Name Backshells and Cable Clamps Electronic Connector Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details