Souriau Long Cable Clamp W/strain Relief Nut, Sz 16, Metal; Connector Shell Size Souriau-Sunbank/eaton UT016JC

Description
LONG CABLE CLAMP W/STRAIN RELIEF NUT, SZ 16, METAL; Connector Shell Size:16; Cable Diameter Max:14mm; Strain Relief Material:Metal; Product Range:Souriau Trim Trio UT0 Series; For Use With:Waterproof Circular Connectors RoHS Compliant: Yes
Datasheet
Description
LONG CABLE CLAMP W/STRAIN RELIEF NUT, SZ 16, METAL; Connector Shell Size:16; Cable Diameter Max:14mm; Strain Relief Material:Metal; Product Range:Souriau Trim Trio UT0 Series; For Use With:Waterproof Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Cable Clamp W/strain Relief Nut, Sz 16, Metal; Connector Shell Size Souriau-Sunbank/eaton - 20M4832 - Newark, An Avnet Company
Chicago, IL, United States
Long Cable Clamp W/strain Relief Nut, Sz 16, Metal; Connector Shell Size Souriau-Sunbank/eaton
20M4832
Long Cable Clamp W/strain Relief Nut, Sz 16, Metal; Connector Shell Size Souriau-Sunbank/eaton 20M4832
LONG CABLE CLAMP W/STRAIN RELIEF NUT, SZ 16, METAL; Connector Shell Size:16; Cable Diameter Max:14mm; Strain Relief Material:Metal; Product Range:Souriau Trim Trio UT0 Series; For Use With:Waterproof Circular Connectors RoHS Compliant: Yes

LONG CABLE CLAMP W/STRAIN RELIEF NUT, SZ 16, METAL; Connector Shell Size:16; Cable Diameter Max:14mm; Strain Relief Material:Metal; Product Range:Souriau Trim Trio UT0 Series; For Use With:Waterproof Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 20M4832
Product Name Long Cable Clamp W/strain Relief Nut, Sz 16, Metal; Connector Shell Size Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825200 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details
Cord Grip; 1.5 to 6 mm; NPT; 3/8 in.; 11 mm; 17.1 mm; Polyamide 6; Neoprene - 70075268 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.673 inch (17.1 mm)
View Details
Connector Strain Relief - 2-323930-2 - TE Connectivity
Specs
Material Brass, Copper
View Details