CABLE CLAMP, 12MM, SIZE 14, BRASS; Connector Shell Size:14; Cable Diameter Max:12mm; Strain Relief Material:Brass; Product Range:Souriau Trim Trio UT0 Series; For Use With:Souriau Trim Trio UT0 & UT0W Series Circular Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 71M0492 |
| Product Name | Cable Clamp, 12Mm, Size 14, Brass; Connector Shell Size Souriau-Sunbank/eaton |