Souriau Backshell, Size 12, 10Mm, Brass; Connector Shell Size Souriau-Sunbank/eaton UT012JCS

Description
BACKSHELL, SIZE 12, 10MM, BRASS; Connector Shell Size:12; Cable Diameter Max:10mm; Strain Relief Material:Brass; Product Range:Souriau Trim Trio UT0 Series; For Use With:Souriau Trim Trio UTO Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, SIZE 12, 10MM, BRASS; Connector Shell Size:12; Cable Diameter Max:10mm; Strain Relief Material:Brass; Product Range:Souriau Trim Trio UT0 Series; For Use With:Souriau Trim Trio UTO Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 12, 10Mm, Brass; Connector Shell Size Souriau-Sunbank/eaton - 10M8711 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 12, 10Mm, Brass; Connector Shell Size Souriau-Sunbank/eaton
10M8711
Backshell, Size 12, 10Mm, Brass; Connector Shell Size Souriau-Sunbank/eaton 10M8711
BACKSHELL, SIZE 12, 10MM, BRASS; Connector Shell Size:12; Cable Diameter Max:10mm; Strain Relief Material:Brass; Product Range:Souriau Trim Trio UT0 Series; For Use With:Souriau Trim Trio UTO Series Circular Connectors RoHS Compliant: Yes

BACKSHELL, SIZE 12, 10MM, BRASS; Connector Shell Size:12; Cable Diameter Max:10mm; Strain Relief Material:Brass; Product Range:Souriau Trim Trio UT0 Series; For Use With:Souriau Trim Trio UTO Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 10M8711
Product Name Backshell, Size 12, 10Mm, Brass; Connector Shell Size Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 32 x 1.5; 42 mm; 52 mm; 32 mm; Polyamide 6; Neoprene - 70074566 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.260 inch (32 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1445762-1 - TE Connectivity
Specs
Material Copper
Length 0.4685 inch (11.9 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822360 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details