Eaton Corporation Power Inductor UP5S-221-R

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductor - UP5S-221-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
UP5S-221-R
Power Inductor UP5S-221-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Inductor, Shielded, 220Uh, 1.63A, Smd; Inductance Eaton Coiltronics - 54K4895 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 1.63A, Smd; Inductance Eaton Coiltronics
54K4895
Inductor, Shielded, 220Uh, 1.63A, Smd; Inductance Eaton Coiltronics 54K4895
INDUCTOR, SHIELDED, 220UH, 1.63A, SMD; Inductance:220µH; RMS Current (Irms):1.15A; Inductor Construction:Shielde d; Saturation Current (Isat):1.63A; Product Range:UP5S Series; Inductor Case / Package:-; DC Resistance Max:0.32ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 1.63A, SMD; Inductance:220µH; RMS Current (Irms):1.15A; Inductor Construction:Shielded; Saturation Current (Isat):1.63A; Product Range:UP5S Series; Inductor Case / Package:-; DC Resistance Max:0.32ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number UP5S-221-R 54K4895
Product Name Power Inductor Inductor, Shielded, 220Uh, 1.63A, Smd; Inductance Eaton Coiltronics
Mounting Option Surface Mount Technology
Inductance Range 220 microH
DCR 0.3200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0022 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers