Eaton Corporation Fixed Inductors UP3B-101-R

Description
100µH Unshielded Wirewound Inductor 1.4A 205.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 1.4A 205.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 513-1085-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
513-1085-2-ND
Fixed Inductors 513-1085-2-ND
100µH Unshielded Wirewound Inductor 1.4A 205.3mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.4A 205.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 513-1085-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
513-1085-1-ND
Fixed Inductors 513-1085-1-ND
100µH Unshielded Wirewound Inductor 1.4A 205.3mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.4A 205.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 513-1085-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
513-1085-6-ND
Fixed Inductors 513-1085-6-ND
100µH Unshielded Wirewound Inductor 1.4A 205.3mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.4A 205.3mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor - UP3B-101-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
UP3B-101-R
Power Inductor UP3B-101-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Inductor, Un-Shielded, 100Uh, 1.8A, Smd; Inductance Eaton Coiltronics - 52K7897 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 1.8A, Smd; Inductance Eaton Coiltronics
52K7897
Inductor, Un-Shielded, 100Uh, 1.8A, Smd; Inductance Eaton Coiltronics 52K7897
INDUCTOR, UN-SHIELDED, 100UH, 1.8A, SMD; Inductance:100µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.8A; Product Range:UP3B Series; Inductor Case / Package:-; DC Resistance Max:0.2053ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 1.8A, SMD; Inductance:100µH; RMS Current (Irms):1.4A; Inductor Construction:Unshielded; Saturation Current (Isat):1.8A; Product Range:UP3B Series; Inductor Case / Package:-; DC Resistance Max:0.2053ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 100Uh, 1.8A, Smd; Inductance Eaton Coiltronics - 27K9402 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 1.8A, Smd; Inductance Eaton Coiltronics
27K9402
Inductor, Un-Shielded, 100Uh, 1.8A, Smd; Inductance Eaton Coiltronics 27K9402
INDUCTOR, UN-SHIELDED, 100UH, 1.8A, SMD; Inductance:100µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.8A; Product Range:UNI-PAC UP3B Series; Inductor Case / Package:-; Product Length:19.3mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 1.8A, SMD; Inductance:100µH; RMS Current (Irms):1.4A; Inductor Construction:Unshielded; Saturation Current (Isat):1.8A; Product Range:UNI-PAC UP3B Series; Inductor Case / Package:-; Product Length:19.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 513-1085-2-ND UP3B-101-R 52K7897 27K9402
Product Name Fixed Inductors Power Inductor Inductor, Un-Shielded, 100Uh, 1.8A, Smd; Inductance Eaton Coiltronics Inductor, Un-Shielded, 100Uh, 1.8A, Smd; Inductance Eaton Coiltronics
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-16N 0402CT-16NXJRW , 0402CT-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers