Eaton Corp. / Commercial Controls Division Timing Relay, Prog, 7 Function, 240Vac; Product Range Eaton Cutler Hammer TRL27

Description
TIMING RELAY, PROG, 7 FUNCTION, 240VAC; Product Range:TR Series; Timer Functions:Programmab le Reset; Time Min:0.05s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: No
Datasheet
Description
TIMING RELAY, PROG, 7 FUNCTION, 240VAC; Product Range:TR Series; Timer Functions:Programmab le Reset; Time Min:0.05s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timing Relay, Prog, 7 Function, 240Vac; Product Range Eaton Cutler Hammer - 93T9717 - Newark, An Avnet Company
Chicago, IL, United States
Timing Relay, Prog, 7 Function, 240Vac; Product Range Eaton Cutler Hammer
93T9717
Timing Relay, Prog, 7 Function, 240Vac; Product Range Eaton Cutler Hammer 93T9717
TIMING RELAY, PROG, 7 FUNCTION, 240VAC; Product Range:TR Series; Timer Functions:Programmab le Reset; Time Min:0.05s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: No

TIMING RELAY, PROG, 7 FUNCTION, 240VAC; Product Range:TR Series; Timer Functions:Programmable Reset; Time Min:0.05s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 93T9717
Product Name Timing Relay, Prog, 7 Function, 240Vac; Product Range Eaton Cutler Hammer
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Time Switch, Dpdt, Nfc Prog, 16A; Product Range Finder - 10AC9866 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Clocks - 8111820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details