COOPER BUSSMANN, INC.
TRF-80 -- TRAC FUSE 1000VDC 80A EATON BUSSMANN
Cooper Bussmann, Inc.
Trac Fuse 1000Vdc 80A Eaton Bussmann
TRF-80
Description
TRAC FUSE 1000VDC 80A
Description
TRAC FUSE 1000VDC 80A
Suppliers
Trac Fuse 1000Vdc 80A Eaton Bussmann
99M6440
Supplier's Site
Technical Specifications
|
Product Category
|
Circuit Protection Components |
|
Product Number
|
99M6440 |
|
Product Name
|
Trac Fuse 1000Vdc 80A Eaton Bussmann |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
ESD Suppressor
Mounting / Packaging
T/SLP-3
Standards and Certifications
RoHS
View Details
Device Type
EVSE
Configuration
Single Device
Mounting / Packaging
Plug
View Details
Device Type
ESD Suppressor
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications
RoHS
View Details
Device Type
ESD Suppressor
Mounting / Packaging
SOT1176-1 SOT1176-1
Standards and Certifications
RoHS
View Details