Eaton Corporation
Plugs and Receptacles
TRAF15GY
Description
ETN TR AFCI 15A GY SLM
Request a Quote
Email Supplier
Datasheet
Description
ETN TR AFCI 15A GY SLM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
6215-TRAF15GY-ND |
|
Product Name
|
Plugs and Receptacles |
|
Mounting
|
Outlet Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details