FUSE, SMD, FAST ACTING, 3A, 125VDC; Fuse Current:3A; Product Range:Brick 1025FA Series; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 77AC3937 |
| Product Name | Fuse, Smd, Fast Acting, 3A, 125Vdc; Fuse Current Eaton Bussmann |
| Mounting | Solderable (Surface Mount Technology) |
| Approvals / Standards | RoHS |
| Features | Fast Acting |