Cooper Bussmann, Inc. Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Eaton Bussmann TR/3216FF2R

Description
FUSE, SMD, 2A, 1206, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206; Product Range:Chip Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 2A, 1206, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206; Product Range:Chip Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Eaton Bussmann - 95J9753 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Eaton Bussmann
95J9753
Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Eaton Bussmann 95J9753
FUSE, SMD, 2A, 1206, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206; Product Range:Chip Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 2A, 1206, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206; Product Range:Chip Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Smd, 2A, 1206, Fast Acting, Full Reel; Fuse Current Eaton Bussmann - 33K8277 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, 1206, Fast Acting, Full Reel; Fuse Current Eaton Bussmann
33K8277
Fuse, Smd, 2A, 1206, Fast Acting, Full Reel; Fuse Current Eaton Bussmann 33K8277
FUSE, SMD, 2A, 1206, FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206; Product Range:Chip Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 2A, 1206, FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206; Product Range:Chip Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95J9753
Product Name Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Eaton Bussmann
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8518DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(AB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details