2.5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
TR/3216FF-2.5A ROHS COMPLIANT: NO
FUSE BRD MT 2.5A 32VAC 63VDC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 283-2448-2-ND | 96C9885 | TR/3216FF-2.5A |
| Product Name | Fuses | Tr/3216Ff-2.5A Rohs Compliant Eaton Bussmann | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL; CSA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |