FUSE CRTRDGE 150A 170VDC CYLINDR Product overview: TPH-150 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 150A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-TPH-150 can be used for catalog matching and distributor lookup.
150A AC 170V DC Fuse Cartridge Bolt Mount
FUSE, 150 A, 170 VDC, PWER DIST, TEL DC. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 155-TPH-150 | TPH-150-ND | 106327738 |
| Product Name | 150A Circuit Protection Fuse | Electrical, Specialty Fuses | Fuse |
| Mounting | Bolt Mount | Bolt Mount | |
| Approvals / Standards | RoHS | RoHS | |
| Rated Current | 150 amps | 150 amps |