SURGE SUPPRESSOR, 7-OUTLET, 4-FT CORD, 1400J; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.2m; Peak Surge Current:19.5kA; Energy Rating:1400J RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 46T3772 |
| Product Name | Surge Suppressor, 7-Outlet, 4-Ft Cord, 1400J; No. Of Outlets Eaton Tripp Lite |
| Number of Outlets | 7 |