Tripp Lite by Eaton Surge Suppressor, 7-Outlet, 4-Ft Cord, 540J; No. Of Outlets Eaton Tripp Lite TLP74RB

Description
SURGE SUPPRESSOR, 7-OUTLET, 4-FT CORD, 540J; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.2m; Peak Surge Current:36kA; Energy Rating:540J RoHS Compliant: NA
Datasheet
Description
SURGE SUPPRESSOR, 7-OUTLET, 4-FT CORD, 540J; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.2m; Peak Surge Current:36kA; Energy Rating:540J RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor, 7-Outlet, 4-Ft Cord, 540J; No. Of Outlets Eaton Tripp Lite - 40T5390 - Newark, An Avnet Company
Chicago, IL, United States
Surge Suppressor, 7-Outlet, 4-Ft Cord, 540J; No. Of Outlets Eaton Tripp Lite
40T5390
Surge Suppressor, 7-Outlet, 4-Ft Cord, 540J; No. Of Outlets Eaton Tripp Lite 40T5390
SURGE SUPPRESSOR, 7-OUTLET, 4-FT CORD, 540J; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.2m; Peak Surge Current:36kA; Energy Rating:540J RoHS Compliant: NA

SURGE SUPPRESSOR, 7-OUTLET, 4-FT CORD, 540J; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.2m; Peak Surge Current:36kA; Energy Rating:540J RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 40T5390
Product Name Surge Suppressor, 7-Outlet, 4-Ft Cord, 540J; No. Of Outlets Eaton Tripp Lite
Number of Outlets 7
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1586T10B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
2 suppliers
Extension Leads & Cable Reels - 7685504 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type e - french
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details