Tripp Lite by Eaton Personal Desktop Charging Station with 2-Outlet Surge Protector, 6-ft. Cord, 1080 Joules, 4 x USB (4.8A total) TLP26USBB

Description
Tripp Lite's TLP26USBB Personal Desktop Charging Station provides exceptional convenience for daily charging tasks. Perfect for home, office, workstations and dorm rooms. With 2 AC outlets for safe power and 4 USB port with 4.8 amps of total power, this charging station can easily handle multiple devices. The built in slot can hold your tablet or phone for hands free viewing while charging. TLP26USBB Personal Desktop Charging Station offers 2 total outlets, 6 foot cord, 4 USB charging ports for a total of 4.8 amps, and diagnostic LED to warn of suppressor damage. AC suppression rated at 1080 joules shields equipment from surges and line noise. . $50,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only). PLUG/OUTLETS: Input: NEMA5-15P/Output: 6 NEMA5-15R/6-ft. AC line cord ELECTRICAL: 120V AC, 60Hz, 15A (Requires NEMA5-15R wall receptacle) FORMAT: Corded multi-outlet charging station SUPPRESSION: AC: 150V RMS Clamping/1080 joules/400V UL60905 Features 2 outlets 6-ft. cord 4 USB charging ports - 4.8 amp total Built in slot to hold phones and tablets Surge suppression rating: 1080 joules EMI/RFI noise filtering 15 amp resettable circuit breaker Green protection LED Includes full normal mode (H-N) and common mode (N-G/H-G) line surge suppression $50,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required
Description
Tripp Lite's TLP26USBB Personal Desktop Charging Station provides exceptional convenience for daily charging tasks. Perfect for home, office, workstations and dorm rooms. With 2 AC outlets for safe power and 4 USB port with 4.8 amps of total power, this charging station can easily handle multiple devices. The built in slot can hold your tablet or phone for hands free viewing while charging. TLP26USBB Personal Desktop Charging Station offers 2 total outlets, 6 foot cord, 4 USB charging ports for a total of 4.8 amps, and diagnostic LED to warn of suppressor damage. AC suppression rated at 1080 joules shields equipment from surges and line noise. . $50,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only). PLUG/OUTLETS: Input: NEMA5-15P/Output: 6 NEMA5-15R/6-ft. AC line cord ELECTRICAL: 120V AC, 60Hz, 15A (Requires NEMA5-15R wall receptacle) FORMAT: Corded multi-outlet charging station SUPPRESSION: AC: 150V RMS Clamping/1080 joules/400V UL60905 Features 2 outlets 6-ft. cord 4 USB charging ports - 4.8 amp total Built in slot to hold phones and tablets Surge suppression rating: 1080 joules EMI/RFI noise filtering 15 amp resettable circuit breaker Green protection LED Includes full normal mode (H-N) and common mode (N-G/H-G) line surge suppression $50,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required

Suppliers

Company
Product
Description
Supplier Links
Personal Desktop Charging Station with 2-Outlet Surge Protector, 6-ft. Cord, 1080 Joules, 4 x USB (4.8A total) - TLP26USBB - Tripp Lite by Eaton
Chicago, IL, United States
Personal Desktop Charging Station with 2-Outlet Surge Protector, 6-ft. Cord, 1080 Joules, 4 x USB (4.8A total)
TLP26USBB
Personal Desktop Charging Station with 2-Outlet Surge Protector, 6-ft. Cord, 1080 Joules, 4 x USB (4.8A total) TLP26USBB
Tripp Lite's TLP26USBB Personal Desktop Charging Station provides exceptional convenience for daily charging tasks. Perfect for home, office, workstations and dorm rooms. With 2 AC outlets for safe power and 4 USB port with 4.8 amps of total power, this charging station can easily handle multiple devices. The built in slot can hold your tablet or phone for hands free viewing while charging. TLP26USBB Personal Desktop Charging Station offers 2 total outlets, 6 foot cord, 4 USB charging ports for a total of 4.8 amps, and diagnostic LED to warn of suppressor damage. AC suppression rated at 1080 joules shields equipment from surges and line noise. . $50,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only). PLUG/OUTLETS: Input: NEMA5-15P/Output: 6 NEMA5-15R/6-ft. AC line cord ELECTRICAL: 120V AC, 60Hz, 15A (Requires NEMA5-15R wall receptacle) FORMAT: Corded multi-outlet charging station SUPPRESSION: AC: 150V RMS Clamping/1080 joules/400V UL60905 Features 2 outlets 6-ft. cord 4 USB charging ports - 4.8 amp total Built in slot to hold phones and tablets Surge suppression rating: 1080 joules EMI/RFI noise filtering 15 amp resettable circuit breaker Green protection LED Includes full normal mode (H-N) and common mode (N-G/H-G) line surge suppression $50,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required

Tripp Lite's TLP26USBB Personal Desktop Charging Station provides exceptional convenience for daily charging tasks. Perfect for home, office, workstations and dorm rooms. With 2 AC outlets for safe power and 4 USB port with 4.8 amps of total power, this charging station can easily handle multiple devices. The built in slot can hold your tablet or phone for hands free viewing while charging. TLP26USBB Personal Desktop Charging Station offers 2 total outlets, 6 foot cord, 4 USB charging ports for a total of 4.8 amps, and diagnostic LED to warn of suppressor damage. AC suppression rated at 1080 joules shields equipment from surges and line noise. . $50,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).
PLUG/OUTLETS: Input: NEMA5-15P/Output: 6 NEMA5-15R/6-ft. AC line cord
ELECTRICAL: 120V AC, 60Hz, 15A (Requires NEMA5-15R wall receptacle)
FORMAT: Corded multi-outlet charging station
SUPPRESSION: AC: 150V RMS Clamping/1080 joules/400V UL60905

Features

  • 2 outlets
  • 6-ft. cord
  • 4 USB charging ports - 4.8 amp total
  • Built in slot to hold phones and tablets
  • Surge suppression rating: 1080 joules
  • EMI/RFI noise filtering
  • 15 amp resettable circuit breaker
  • Green protection LED
  • Includes full normal mode (H-N) and common mode (N-G/H-G) line surge suppression
  • $50,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)
  • Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Surge Suppressors
Product Number TLP26USBB
Product Name Personal Desktop Charging Station with 2-Outlet Surge Protector, 6-ft. Cord, 1080 Joules, 4 x USB (4.8A total)
Standards IEEE; cUL
Unlock Full Specs
to access all available technical data

Similar Products

N (M) St. to N (F) St. Bulkhead Adapter with Lightning Arrestor - ET-GPDC6GArres-NMS-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor
Clamping Voltage 230 volts
View Details
Type 7P.24 - surge arrester (SPD) - 7P2482750020 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; EAC-1, CE-2, Servimeters-Logo, VDE, ukca
View Details