Tripp Lite by Eaton Ups, 120V, 600Va / 425W; No. Of Outlets Eaton Tripp Lite TE600

Description
UPS, 120V, 600VA / 425W; No. of Outlets:6Outlets; Capacity (VA / W):600VA / 425W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:9min; Product Range:-; Length:7.5"; Width:5.2"; Height:10.8"; Weight:8.6kg RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 600VA / 425W; No. of Outlets:6Outlets; Capacity (VA / W):600VA / 425W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:9min; Product Range:-; Length:7.5"; Width:5.2"; Height:10.8"; Weight:8.6kg RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 600Va / 425W; No. Of Outlets Eaton Tripp Lite - 53H8315 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 600Va / 425W; No. Of Outlets Eaton Tripp Lite
53H8315
Ups, 120V, 600Va / 425W; No. Of Outlets Eaton Tripp Lite 53H8315
UPS, 120V, 600VA / 425W; No. of Outlets:6Outlets; Capacity (VA / W):600VA / 425W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:9min; Product Range:-; Length:7.5"; Width:5.2"; Height:10.8"; Weight:8.6kg RoHS Compliant: Yes

UPS, 120V, 600VA / 425W; No. of Outlets:6Outlets; Capacity (VA / W):600VA / 425W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:9min; Product Range:-; Length:7.5"; Width:5.2"; Height:10.8"; Weight:8.6kg RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 53H8315
Product Name Ups, 120V, 600Va / 425W; No. Of Outlets Eaton Tripp Lite
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Supply - 192226701 - Radwell International
Allen-Bradley / Rockwell Automation
View Details