Tripp Lite by Eaton TE Series 120V 600VA 425W Line-Interactive UPS, AVR, Tower, DB9 Serial port TE600

Description
Tripp Lite's TE600 UPS System provides line-interactive voltage regulation and long lasting battery support for small business telephone systems, voicemail systems, personal computers and other communications, network and telecom applications. 600VA power handling capacity and large capacity battery system maintains continuous operation through power interruptions with over 1 hour runtime for many phone systems. Line interactive voltage regulation maintains normal 120 volt output levels during brownouts as low as 75 and overvoltages as high as 147, saving battery reserves for use only during complete power failures. Unique design features 6 protected outlets (3 UPS supported & 3 surge-suppression only), diagnostic LEDs and a built-in serial port that works with PowerAlert Software and cabling to provide automatic unattended shutdown of network and PC applications (part# 75-0195). $200,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only). Features Provides connected equipment with continuous power during short and long duration loss of commercial power Line-interactive voltage regulation corrects brownouts and overvoltages from 75 to 147 volts back to usable 120V output levels, without using battery power Supports loads up to 600VA/425 watts 22 minutes half load runtime (300VA/210 watts), 7 minutes full load runtime (600VA/425 watts) 6 protected outlets total (3 UPS Supported & 3 surge-suppression only); 6-ft. cord DB9 serial network interface Complete surge protection and EMI/RFI noise filtering $200,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) 4 diagnostic LEDs indicate AC present, on battery, voltage correction & battery low/replace Battery replacement door
Request a Quote Datasheet
Description
Tripp Lite's TE600 UPS System provides line-interactive voltage regulation and long lasting battery support for small business telephone systems, voicemail systems, personal computers and other communications, network and telecom applications. 600VA power handling capacity and large capacity battery system maintains continuous operation through power interruptions with over 1 hour runtime for many phone systems. Line interactive voltage regulation maintains normal 120 volt output levels during brownouts as low as 75 and overvoltages as high as 147, saving battery reserves for use only during complete power failures. Unique design features 6 protected outlets (3 UPS supported & 3 surge-suppression only), diagnostic LEDs and a built-in serial port that works with PowerAlert Software and cabling to provide automatic unattended shutdown of network and PC applications (part# 75-0195). $200,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only). Features Provides connected equipment with continuous power during short and long duration loss of commercial power Line-interactive voltage regulation corrects brownouts and overvoltages from 75 to 147 volts back to usable 120V output levels, without using battery power Supports loads up to 600VA/425 watts 22 minutes half load runtime (300VA/210 watts), 7 minutes full load runtime (600VA/425 watts) 6 protected outlets total (3 UPS Supported & 3 surge-suppression only); 6-ft. cord DB9 serial network interface Complete surge protection and EMI/RFI noise filtering $200,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) 4 diagnostic LEDs indicate AC present, on battery, voltage correction & battery low/replace Battery replacement door
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE Series 120V 600VA 425W Line-Interactive UPS, AVR, Tower, DB9 Serial port - TE600 - Tripp Lite by Eaton
Chicago, IL, United States
TE Series 120V 600VA 425W Line-Interactive UPS, AVR, Tower, DB9 Serial port
TE600
TE Series 120V 600VA 425W Line-Interactive UPS, AVR, Tower, DB9 Serial port TE600
Tripp Lite's TE600 UPS System provides line-interactive voltage regulation and long lasting battery support for small business telephone systems, voicemail systems, personal computers and other communications, network and telecom applications. 600VA power handling capacity and large capacity battery system maintains continuous operation through power interruptions with over 1 hour runtime for many phone systems. Line interactive voltage regulation maintains normal 120 volt output levels during brownouts as low as 75 and overvoltages as high as 147, saving battery reserves for use only during complete power failures. Unique design features 6 protected outlets (3 UPS supported & 3 surge-suppression only), diagnostic LEDs and a built-in serial port that works with PowerAlert Software and cabling to provide automatic unattended shutdown of network and PC applications (part# 75-0195). $200,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only). Features Provides connected equipment with continuous power during short and long duration loss of commercial power Line-interactive voltage regulation corrects brownouts and overvoltages from 75 to 147 volts back to usable 120V output levels, without using battery power Supports loads up to 600VA/425 watts 22 minutes half load runtime (300VA/210 watts), 7 minutes full load runtime (600VA/425 watts) 6 protected outlets total (3 UPS Supported & 3 surge-suppression only); 6-ft. cord DB9 serial network interface Complete surge protection and EMI/RFI noise filtering $200,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) 4 diagnostic LEDs indicate AC present, on battery, voltage correction & battery low/replace Battery replacement door

Tripp Lite's TE600 UPS System provides line-interactive voltage regulation and long lasting battery support for small business telephone systems, voicemail systems, personal computers and other communications, network and telecom applications. 600VA power handling capacity and large capacity battery system maintains continuous operation through power interruptions with over 1 hour runtime for many phone systems. Line interactive voltage regulation maintains normal 120 volt output levels during brownouts as low as 75 and overvoltages as high as 147, saving battery reserves for use only during complete power failures. Unique design features 6 protected outlets (3 UPS supported & 3 surge-suppression only), diagnostic LEDs and a built-in serial port that works with PowerAlert Software and cabling to provide automatic unattended shutdown of network and PC applications (part# 75-0195). $200,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).

Features

  • Provides connected equipment with continuous power during short and long duration loss of commercial power
  • Line-interactive voltage regulation corrects brownouts and overvoltages from 75 to 147 volts back to usable 120V output levels, without using battery power
  • Supports loads up to 600VA/425 watts
  • 22 minutes half load runtime (300VA/210 watts), 7 minutes full load runtime (600VA/425 watts)
  • 6 protected outlets total (3 UPS Supported & 3 surge-suppression only); 6-ft. cord
  • DB9 serial network interface
  • Complete surge protection and EMI/RFI noise filtering
  • $200,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)
  • 4 diagnostic LEDs indicate AC present, on battery, voltage correction & battery low/replace
  • Battery replacement door
Supplier's Site
Uninterruptible Power Supply (UPS) Systems - TE600-ND - DigiKey
Thief River Falls, MN, United States
Uninterruptible Power Supply (UPS) Systems
TE600-ND
Uninterruptible Power Supply (UPS) Systems TE600-ND
UPS 600VA 425W 6OUT TOWER

UPS 600VA 425W 6OUT TOWER

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Single Phase Uninterruptible Power Supplies (UPS) Single Phase Uninterruptible Power Supplies (UPS)
Product Number TE600 TE600-ND
Product Name TE Series 120V 600VA 425W Line-Interactive UPS, AVR, Tower, DB9 Serial port Uninterruptible Power Supply (UPS) Systems
Technology Line-interactive Line-interactive
Mounting Options Tower Type Tower Type
Interfaces Serial
Standards / Compliance FCC; UL; IEC 62040-3; CSA RoHS Compliant
Operating Temperature 32 to 104 F (0.0 to 40 C)
Unlock Full Specs
to access all available technical data