80A 600V AC 300V DC Fuse Rectangular Holder
FUSE RECT 80A 600VAC/300VDC BLAD Product overview: TCF80 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-TCF80 can be used for catalog matching and distributor lookup.
FUSE RECT 80A 600VAC/300VDC BLAD
FUSE, 80A, 600V, TIME DELAY; Product Range:CUBEFuse TCF Series; Fuse Current:80A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:76.45mm x 25.4mm x 32mm; Fuse Size Imperial:3.01" x 1" x 1.26" RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 283-3506-ND | 155-TCF80 | TCF80 | 87H7812 | TCF80 |
| Product Name | Electrical, Specialty Fuses | 80A Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse, 80A, 600V, Time Delay; Product Range Eaton Bussmann | BUSS Fuses |
| Fuse Type | Blade | ||||
| Approvals / Standards | RoHS; UL; CSA | RoHS | RoHS | ||
| Features | Indicating | ||||
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |