CUBE Fuse and Fuse Holder Finger-Safe Dual-Element Time-Delay Fuses Indicating - 600 Volts or Less Product overview: TCF35RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Dual, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-TCF35RN can be used for catalog matching and distributor lookup.
CUBEFUSE 35 AMP NON-INP
FUSE, TIME DELAY, 35A, 600V; Product Range:CUBEFuse TCF Series; Fuse Current:35A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:54.1mm x 25.4mm x 28.58mm; Fuse Size Imperial:2.13" x 1" x 1.13" RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-TCF35RN | TCF35RN | 83R6062 |
| Product Name | Dual Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse, Time Delay, 35A, 600V; Product Range Eaton Bussmann |
| Approvals / Standards | RoHS | RoHS |